Minerallac Company Self Tapping Screw - Non Metric 73216

Description
#12-11 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-11 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 73216 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
73216
Self Tapping Screw - Non Metric 73216
#12-11 1 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #12-11
  • 1 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.122 INCH HEAD HEIGHT
  • 0.396 INCH HEAD WIDTH ACROSS FLAT
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 73216
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41853 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details