73040 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
73040
Description
2-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
Description
2-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
73040
2-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
- 2-1/2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- FLAT HEAD
- SQUARE SOCKET DRIVE
- LENGTH - DECIMAL 2.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #10
- BIT SIZE #2
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
73040 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
2 suppliers