Minerallac Company Self Tapping Screw - Non Metric 73024

Description
#10-12 1-1/2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT 0.362 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#10-12 1-1/2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT 0.362 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 73024 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
73024
Self Tapping Screw - Non Metric 73024
#10-12 1-1/2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.083 INCH HEAD HEIGHT 0.362 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
  • #10-12
  • 1-1/2 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.083 INCH HEAD HEIGHT
  • 0.362 INCH HEAD WIDTH ACROSS FLAT
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 73024
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41838 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details