72956 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
72956
Description
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
72956
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BUGLE SQUARE TYPE
- STAINLESS STEEL MATERIAL
- 3-1/2 INCH
- 3.5 LENGTH - DECIMAL
- 3-1/2 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- DRIVE SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX
- TYPE 17 POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
72956 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Self Drilling / Thread Cutting Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details
2 suppliers