72920 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
72920
Description
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
72920
BUGLE SQUARE TYPE
STAINLESS STEEL MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
DRIVE SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX
TYPE 17 POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BUGLE SQUARE TYPE
- STAINLESS STEEL MATERIAL
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- DRIVE SIZE #1
- PACKAGING QUANTITY 100 PIECES PER BOX
- TYPE 17 POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
72920 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details