72828 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
72828
Description
1-3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
Description
1-3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
72828
1-3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
- 1-3/4 INCH LENGTH
- STAINLESS STEEL MATERIAL
- FLAT HEAD
- SQUARE SOCKET DRIVE
- LENGTH - DECIMAL 1.75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-3/4
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
72828 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details