72726 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
72726
Description
SQUARE DRIVE TYPE
STAINLESS MATERIAL
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SQUARE DRIVE TYPE
STAINLESS MATERIAL
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
72726
SQUARE DRIVE TYPE
STAINLESS MATERIAL
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SQUARE DRIVE TYPE
- STAINLESS MATERIAL
- 1-5/8 INCH
- 1.625 LENGTH - DECIMAL
- 1-5/8 LENGTH - FRACTIONAL
- #7 NOMINAL DIAMETER
- #7 NOMINAL DIAMETER - FRACTIONAL
- .151 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #1
- PACKAGE TYPE BOX
- PACKAGE QUANTITY 100
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
72726 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details