Minerallac Company Threaded Rod - Non Metric 71964

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 71964 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
71964
Threaded Rod - Non Metric 71964
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 6 FT OVERALL LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 13 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 12 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 71964
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Material Stainless Steel
Finish Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 1763451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Design Units Metric
Metric M8
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
3/4-10 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-7510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 3/4"
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details