Minerallac Company Threaded Rod - Non Metric 71961

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 71961 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
71961
Threaded Rod - Non Metric 71961
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 6 FT OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 20 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 50 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 71961
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Material Stainless Steel
Finish Stainless
Unlock Full Specs
to access all available technical data

Similar Products

3/8-16 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 3/8"
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 280420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details