Minerallac Company Threaded Rod - Non Metric 71934

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 36 PER TUBE
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 36 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 71934 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
71934
Threaded Rod - Non Metric 71934
STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 36 PER TUBE
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 3 FT OVERALL LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 13 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 36 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 71934
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Material Stainless Steel
Finish Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 1757011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.95 inch (75 mm)
Material Stainless Steel
Design Units Metric
View Details
#10-24 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-1024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch # 10
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB36013088 - BUMAX®
Specs
Length 5.12 inch (130 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details