Minerallac Company Self Tapping Screw - Non Metric 71220

Description
#12-11 1-1/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH STAINLESS STEEL POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#12-11 1-1/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH STAINLESS STEEL POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 71220 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
71220
Self Tapping Screw - Non Metric 71220
#12-11 1-1/4 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL PAN HEAD SQUARE DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH STAINLESS STEEL POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
  • #12-11
  • 1-1/4 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • 0.151 INCH HEAD HEIGHT
  • 0.425 INCH HEAD WIDTH ACROSS FLAT
  • FINISH STAINLESS STEEL
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 71220
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1071-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details