Minerallac Company Spring Lock Washer - Non Metric 70540

Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 70540 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
70540
Spring Lock Washer - Non Metric 70540
SPLIT TYPE STAINLESS STEEL MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STAINLESS STEEL MATERIAL
  • 0.512 INCH INNER DIAMETER
  • 0.869 INCH OUTER DIAMETER
  • 0.125 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70540
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material StainlessSteel
Inside Diameter 0.512 inch (13.005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2310708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
Finish ZincPlated
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Self-Sealing Washer - Metric - 75041 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Heavy Duty Flat USAE™ Washers - FW00001 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details