Minerallac Company Spring Lock Washer - Non Metric 70535

Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 70535 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
70535
Spring Lock Washer - Non Metric 70535
SPLIT TYPE STAINLESS STEEL MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STAINLESS STEEL MATERIAL
  • 0.385 INCH INNER DIAMETER
  • 0.68 INCH OUTER DIAMETER
  • 0.094 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70535
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material StainlessSteel
Inside Diameter 0.385 inch (9.779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - CM05-L9-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.138 inch (3.500 mm)
View Details
Self Aligning Washers (2 Piece) - 41203 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 5/16"
View Details
ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details