Minerallac Company Spring Lock Washer - Non Metric 70515

Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 70515 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
70515
Spring Lock Washer - Non Metric 70515
SPLIT TYPE STAINLESS STEEL MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STAINLESS STEEL MATERIAL
  • 0.2 INCH INNER DIAMETER
  • 0.334 INCH OUTER DIAMETER
  • 0.047 INCH THICKNESS
  • #10 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70515
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material StainlessSteel
Inside Diameter 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details