Minerallac Company Spring Lock Washer - Non Metric 70510

Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 70510 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
70510
Spring Lock Washer - Non Metric 70510
SPLIT TYPE STAINLESS STEEL MATERIAL 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STAINLESS STEEL MATERIAL
  • 0.174 INCH INNER DIAMETER
  • 0.293 INCH OUTER DIAMETER
  • 0.04 INCH THICKNESS
  • #8 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70510
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material StainlessSteel
Inside Diameter 0.174 inch (4.420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 2645830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.709 inch (18.000 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details