Minerallac Company Spring Lock Washer - Non Metric 70505

Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STAINLESS STEEL MATERIAL 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 70505 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
70505
Spring Lock Washer - Non Metric 70505
SPLIT TYPE STAINLESS STEEL MATERIAL 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STAINLESS STEEL MATERIAL
  • 0.148 INCH INNER DIAMETER
  • 0.25 INCH OUTER DIAMETER
  • 0.031 INCH THICKNESS
  • #6 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70505
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material StainlessSteel
Inside Diameter 0.148 inch (3.759 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - C100-H6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Square Washers - 31932 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details