Minerallac Company Hex Nut - Non Metric 70425

Description
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.439 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.328 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.439 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.328 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 70425 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
70425
Hex Nut - Non Metric 70425
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.439 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.328 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • NYLON-FILLED COLLAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.439 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.328 INCH THICKNESS
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 70425
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide NPT Threaded Locknuts - 7211496 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 1/2"
Material Bronze
View Details
2 suppliers
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/16-24 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details