Minerallac Company Flat Washer - Non Metric 70337

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.5 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER 0.078 INCH THICKNESS 7/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.5 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER 0.078 INCH THICKNESS 7/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70337 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70337
Flat Washer - Non Metric 70337
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.5 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER 0.078 INCH THICKNESS 7/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.5 INCH INNER DIAMETER
  • 1.25 INCH OUTER DIAMETER
  • 0.078 INCH THICKNESS
  • 7/16 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70337
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.500 inch (12.700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Wave Spring Washer - JBT-019 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.748 inch (19.000 mm)
View Details
Washer - 7089A4/316L0430910109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M4
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details