Minerallac Company Flat Washer - Non Metric 70330

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70330 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70330
Flat Washer - Non Metric 70330
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.359 INCH INNER DIAMETER
  • 0.703 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 5/16 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70330
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.359 inch (9.119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.406
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.406 inch (10.312 mm)
Outside Diameter 1.000 inch (25.400 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Shoulder Washer - 344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details