Minerallac Company Flat Washer - Non Metric 70315

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70315 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70315
Flat Washer - Non Metric 70315
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.227 INCH INNER DIAMETER
  • 0.515 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #10 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70315
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.227 inch (5.766 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Wave Spring - C175-M1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Square Washers - 31920 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details