Minerallac Company Flat Washer - Non Metric 70310

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70310 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70310
Flat Washer - Non Metric 70310
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.196 INCH INNER DIAMETER
  • 0.453 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #8 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70310
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - C150-L1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Flat Washers - 31963 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details