Minerallac Company Flat Washer - Non Metric 70305

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70305 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70305
Flat Washer - Non Metric 70305
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.164 INCH INNER DIAMETER
  • 0.39 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #6 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70305
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.164 inch (4.166 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 1224379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.252 inch (6.400 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details