Minerallac Company Hex Nut - Non Metric 70125

Description
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.438 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.236 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.438 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.236 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 70125 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
70125
Hex Nut - Non Metric 70125
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.438 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.236 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.438 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.236 INCH THICKNESS
  • THREAD TYPE COARSE
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 70125
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

6mm Across Flats, 2.8 Thick, M3.5 Thread, Alloy Steel Hexagonal Nut - MD0934MXO035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3.5
Material Stainless Steel
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Steel Nut - 9600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #4
Material Steel
Finish Zinc Plated
View Details
3 suppliers
Knurled Nut - BJ754 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16
Material Steel
Finish Black Oxide
View Details