Minerallac Company Screwdriver Bit 69004

Description
STEEL MATERIAL 1/8 INCH TO 9/64 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL 1/8 INCH TO 9/64 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 69004 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
69004
Screwdriver Bit 69004
STEEL MATERIAL 1/8 INCH TO 9/64 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • 1/8 INCH TO 9/64 INCH SIZE
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • SOCKET PIN SCREWDRIVER BIT TYPE
  • MEGAPRO[R] BRAND
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 69004
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products