Minerallac Company Screw Hook - Non Metric 65012

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 1-11/16 INCH OVERALL LENGTH #12 NOMINAL DIAMETER 1/8 INCH WIRE DIAMETER 12 GAUGE WIRE GAUGE 9/32 INCH HOOK OPENING PROJECT LENGTH 1-1/16 INCH COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 1-11/16 INCH OVERALL LENGTH #12 NOMINAL DIAMETER 1/8 INCH WIRE DIAMETER 12 GAUGE WIRE GAUGE 9/32 INCH HOOK OPENING PROJECT LENGTH 1-1/16 INCH COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65012 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65012
Screw Hook - Non Metric 65012
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 1-11/16 INCH OVERALL LENGTH #12 NOMINAL DIAMETER 1/8 INCH WIRE DIAMETER 12 GAUGE WIRE GAUGE 9/32 INCH HOOK OPENING PROJECT LENGTH 1-1/16 INCH COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-11/16 INCH OVERALL LENGTH
  • #12 NOMINAL DIAMETER
  • 1/8 INCH WIRE DIAMETER
  • 12 GAUGE WIRE GAUGE
  • 9/32 INCH HOOK OPENING
  • PROJECT LENGTH 1-1/16 INCH
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65012
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products