Minerallac Company Screw Hook - Non Metric 65010

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/16 INCH OVERALL LENGTH #10 NOMINAL DIAMETER 11/64 INCH WIRE DIAMETER 10 GAUGE WIRE GAUGE 13/32 INCH HOOK OPENING PROJECTION LENGTH 1-3/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/16 INCH OVERALL LENGTH #10 NOMINAL DIAMETER 11/64 INCH WIRE DIAMETER 10 GAUGE WIRE GAUGE 13/32 INCH HOOK OPENING PROJECTION LENGTH 1-3/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65010 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65010
Screw Hook - Non Metric 65010
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/16 INCH OVERALL LENGTH #10 NOMINAL DIAMETER 11/64 INCH WIRE DIAMETER 10 GAUGE WIRE GAUGE 13/32 INCH HOOK OPENING PROJECTION LENGTH 1-3/8 INCH PACKAGING QUANTITY 100 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/16 INCH OVERALL LENGTH
  • #10 NOMINAL DIAMETER
  • 11/64 INCH WIRE DIAMETER
  • 10 GAUGE WIRE GAUGE
  • 13/32 INCH HOOK OPENING
  • PROJECTION LENGTH 1-3/8 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65010
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products