Minerallac Company Screw Hook - Non Metric 65008

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-9/16 INCH OVERALL LENGTH #8 NOMINAL DIAMETER 3/16 INCH WIRE DIAMETER 8 GAUGE WIRE GAUGE 17/32 INCH HOOK OPENING PROJECTION LENGTH 1-11/16 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-9/16 INCH OVERALL LENGTH #8 NOMINAL DIAMETER 3/16 INCH WIRE DIAMETER 8 GAUGE WIRE GAUGE 17/32 INCH HOOK OPENING PROJECTION LENGTH 1-11/16 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65008 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65008
Screw Hook - Non Metric 65008
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 2-9/16 INCH OVERALL LENGTH #8 NOMINAL DIAMETER 3/16 INCH WIRE DIAMETER 8 GAUGE WIRE GAUGE 17/32 INCH HOOK OPENING PROJECTION LENGTH 1-11/16 INCH PACKAGING QUANTITY 100 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-9/16 INCH OVERALL LENGTH
  • #8 NOMINAL DIAMETER
  • 3/16 INCH WIRE DIAMETER
  • 8 GAUGE WIRE GAUGE
  • 17/32 INCH HOOK OPENING
  • PROJECTION LENGTH 1-11/16 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65008
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products