Minerallac Company Screw Hook - Non Metric 65004

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 3-7/8 INCH OVERALL LENGTH #4 NOMINAL DIAMETER 17/64 INCH WIRE DIAMETER 4 GAUGE WIRE GAUGE 27/32 INCH HOOK OPENING PROJECTION LENGTH 2-5/8 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 3-7/8 INCH OVERALL LENGTH #4 NOMINAL DIAMETER 17/64 INCH WIRE DIAMETER 4 GAUGE WIRE GAUGE 27/32 INCH HOOK OPENING PROJECTION LENGTH 2-5/8 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65004 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65004
Screw Hook - Non Metric 65004
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 3-7/8 INCH OVERALL LENGTH #4 NOMINAL DIAMETER 17/64 INCH WIRE DIAMETER 4 GAUGE WIRE GAUGE 27/32 INCH HOOK OPENING PROJECTION LENGTH 2-5/8 INCH PACKAGING QUANTITY 50 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-7/8 INCH OVERALL LENGTH
  • #4 NOMINAL DIAMETER
  • 17/64 INCH WIRE DIAMETER
  • 4 GAUGE WIRE GAUGE
  • 27/32 INCH HOOK OPENING
  • PROJECTION LENGTH 2-5/8 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65004
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products