Minerallac Company Screw Hook - Non Metric 65002

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-7/16 INCH OVERALL LENGTH #2 NOMINAL DIAMETER 21/64 INCH WIRE DIAMETER 2 GAUGE WIRE GAUGE 1 INCH HOOK OPENING PROJECTION LENGTH 3-3/16 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-7/16 INCH OVERALL LENGTH #2 NOMINAL DIAMETER 21/64 INCH WIRE DIAMETER 2 GAUGE WIRE GAUGE 1 INCH HOOK OPENING PROJECTION LENGTH 3-3/16 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65002 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65002
Screw Hook - Non Metric 65002
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-7/16 INCH OVERALL LENGTH #2 NOMINAL DIAMETER 21/64 INCH WIRE DIAMETER 2 GAUGE WIRE GAUGE 1 INCH HOOK OPENING PROJECTION LENGTH 3-3/16 INCH PACKAGING QUANTITY 50 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-7/16 INCH OVERALL LENGTH
  • #2 NOMINAL DIAMETER
  • 21/64 INCH WIRE DIAMETER
  • 2 GAUGE WIRE GAUGE
  • 1 INCH HOOK OPENING
  • PROJECTION LENGTH 3-3/16 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65002
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products