Minerallac Company Screw Hook - Non Metric 65000

Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-5/16 INCH OVERALL LENGTH #0 NOMINAL DIAMETER 3/8 INCH WIRE DIAMETER 0 GAUGE WIRE GAUGE 1-1/32 INCH HOOK OPENING PROJECTION LENGTH 3-1/16 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-5/16 INCH OVERALL LENGTH #0 NOMINAL DIAMETER 3/8 INCH WIRE DIAMETER 0 GAUGE WIRE GAUGE 1-1/32 INCH HOOK OPENING PROJECTION LENGTH 3-1/16 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Hook - Non Metric - 65000 - Minerallac Company
Hampshire, IL, USA
Screw Hook - Non Metric
65000
Screw Hook - Non Metric 65000
ROUND BEND TYPE STEEL MATERIAL ZINC PLATED FINISH 4-5/16 INCH OVERALL LENGTH #0 NOMINAL DIAMETER 3/8 INCH WIRE DIAMETER 0 GAUGE WIRE GAUGE 1-1/32 INCH HOOK OPENING PROJECTION LENGTH 3-1/16 INCH PACKAGING QUANTITY 50 PER BOX
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-5/16 INCH OVERALL LENGTH
  • #0 NOMINAL DIAMETER
  • 3/8 INCH WIRE DIAMETER
  • 0 GAUGE WIRE GAUGE
  • 1-1/32 INCH HOOK OPENING
  • PROJECTION LENGTH 3-1/16 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hooks
Product Number 65000
Product Name Screw Hook - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products