Minerallac Company Self Tapping Screw - Non Metric 61032

Description
2 INCH LENGTH CASE HARDENED STEEL MATERIAL HEX WASHER HEAD FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
2 INCH LENGTH CASE HARDENED STEEL MATERIAL HEX WASHER HEAD FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 61032 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
61032
Self Tapping Screw - Non Metric 61032
2 INCH LENGTH CASE HARDENED STEEL MATERIAL HEX WASHER HEAD FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • 2 INCH LENGTH
  • CASE HARDENED STEEL MATERIAL
  • HEX WASHER HEAD
  • FINISH CLIMASEAL COATED
  • THREAD TYPE PATENTED ADVANCE THREADFORM
  • HEAD COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 61032
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 44011 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details