Minerallac Company Self Tapping Screw - Non Metric 60520

Description
1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD PHILLIPS DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD PHILLIPS DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 60520 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
60520
Self Tapping Screw - Non Metric 60520
1-1/4 INCH LENGTH STEEL MATERIAL FLAT HEAD PHILLIPS DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • PHILLIPS DRIVE
  • 0.187 INCH HEAD HEIGHT
  • 0.308 INCH HEAD WIDTH ACROSS FLAT
  • TAP-CON[R] BRAND
  • FINISH CLIMASEAL COATED
  • THREAD TYPE PATENTED ADVANCE THREADFORM
  • HEAD COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 60520
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43900 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details