Minerallac Company Self Tapping Screw - Non Metric 60360

Description
3-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
3-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 60360 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
60360
Self Tapping Screw - Non Metric 60360
3-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.187 INCH HEAD HEIGHT 0.308 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • 3-3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.187 INCH HEAD HEIGHT
  • 0.308 INCH HEAD WIDTH ACROSS FLAT
  • TAP-CON[R] BRAND
  • FINISH CLIMASEAL COATED
  • THREAD TYPE PATENTED ADVANCE THREADFORM
  • HEAD COLOR BLUE
  • APPLICATION CONCRETE, BLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 60360
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details