Minerallac Company Self Tapping Screw - Non Metric 60152

Description
3-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
3-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 60152 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
60152
Self Tapping Screw - Non Metric 60152
3-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • 3-1/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.152 INCH HEAD HEIGHT
  • 0.249 INCH HEAD WIDTH ACROSS FLAT
  • TAP-CON[R] BRAND
  • FINISH CLIMASEAL COATED
  • THREAD TYPE PATENTED ADVANCE THREADFORM
  • HEAD COLOR BLUE
  • APPLICATION CONCRETE, BLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 60152
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41880 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details