Minerallac Company Self Tapping Screw - Non Metric 60128

Description
1-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
1-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 60128 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
60128
Self Tapping Screw - Non Metric 60128
1-3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.152 INCH HEAD HEIGHT 0.249 INCH HEAD WIDTH ACROSS FLAT TAP-CON[R] BRAND FINISH CLIMASEAL COATED THREAD TYPE PATENTED ADVANCE THREADFORM HEAD COLOR BLUE APPLICATION CONCRETE, BLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • 1-3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.152 INCH HEAD HEIGHT
  • 0.249 INCH HEAD WIDTH ACROSS FLAT
  • TAP-CON[R] BRAND
  • FINISH CLIMASEAL COATED
  • THREAD TYPE PATENTED ADVANCE THREADFORM
  • HEAD COLOR BLUE
  • APPLICATION CONCRETE, BLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 60128
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Quarter Turn Screws - 34501 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details