Minerallac Company Conduit to Beam/Flange Fastener 600KC1234

Description
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 600KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
600KC1234
Conduit to Beam/Flange Fastener 600KC1234
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 TO 3/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT KOMBO CLIP TYPE
  • ZINC PLATED STEEL MATERIAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 600KC1234
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details