Minerallac Company Conduit to Beam/Flange Fastener 60075

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE INCLUDES HANGER
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE INCLUDES HANGER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 60075 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
60075
Conduit to Beam/Flange Fastener 60075
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE INCLUDES HANGER
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PLATED SPRING STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • INCLUDES HANGER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 60075
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details