Minerallac Company Masonry Bit 59996

Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59996 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59996
Masonry Bit 59996
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 12 INCH OVERALL LENGTH
  • 12 INCH FLUTE LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 1/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59996
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 015104 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details