Minerallac Company Masonry Bit 59988

Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59988 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59988
Masonry Bit 59988
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 3/8 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59988
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711176-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
Drill Bit - 33325 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details