Minerallac Company Masonry Bit 59918

Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59918 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59918
Masonry Bit 59918
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
  • ROTARY TYPE
  • STEEL MATERIAL
  • BLACK OXIDE, GOLD (HEAD) FINISH
  • 4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1/2 INCH DRILL SIZE
  • APPLICATION TILE, BRICK, BLOCK OR CEMENT
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59918
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711231-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0075 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details