Minerallac Company Threaded Rod - Non Metric 59810

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI USED ON FASTENER
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI USED ON FASTENER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59810 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59810
Threaded Rod - Non Metric 59810
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI USED ON FASTENER
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • USED ON FASTENER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59810
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
#10-32 Aluminum Alloy Threaded rod, Priced Per 3-ft Length - A 9A60-1032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch # 10
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB33100088 - BUMAX®
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details