Minerallac Company Threaded Rod - Non Metric 59805

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER UNCR THREAD SERIES 18 TPI ANSI B1.1 APPLICABLE STANDARD
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER UNCR THREAD SERIES 18 TPI ANSI B1.1 APPLICABLE STANDARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59805 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59805
Threaded Rod - Non Metric 59805
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER UNCR THREAD SERIES 18 TPI ANSI B1.1 APPLICABLE STANDARD
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 18 TPI
  • ANSI B1.1 APPLICABLE STANDARD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59805
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1/4"
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 280408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details