Minerallac Company Threaded Rod - Non Metric 59804

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59804 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59804
Threaded Rod - Non Metric 59804
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 20 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 50 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59804
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

1/2-13 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-5013 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/2"
View Details
Threaded Rods - 4687112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Brass
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB36015088 - BUMAX®
Specs
Length 5.91 inch (150 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details