Minerallac Company Masonry Bit 59724

Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59724 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59724
Masonry Bit 59724
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY PERCUSSION TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION CONCRETE, BRICK, BLOCK
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59724
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711430-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Masonry Bit - 59738 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Masonry
OAL 6.00 inch (152 mm)
View Details