Minerallac Company Threaded Rod - Non Metric 59710

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 11 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 5 PER TUBE
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 11 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 5 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59710 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59710
Threaded Rod - Non Metric 59710
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 11 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 5 PER TUBE
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 FT OVERALL LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 11 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 5 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59710
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/4"
View Details
Threaded Rods - 2776611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Material Steel
Finish Galvanized
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB200180109 - BUMAX®
Specs
Length 7.09 inch (180 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details