Minerallac Company Threaded Rod - Non Metric 59708

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59708 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59708
Threaded Rod - Non Metric 59708
STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 FT OVERALL LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNCR THREAD SERIES
  • 13 TPI
  • ANSI B1.1 APPLICABLE STANDARD
  • APPLICATION STANDARD SIZE FASTENERS
  • PACKAGING QUANTITY 12 PER TUBE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59708
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

1/2-13 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-5013 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 1/2"
View Details
Threaded Rods - 4687077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Brass
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB16014088 - BUMAX®
Specs
Length 5.51 inch (140 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details