Minerallac Company Threaded Rod - Non Metric 59703

Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 59703 - Minerallac Company
Hampshire, IL, USA
Threaded Rod - Non Metric
59703
Threaded Rod - Non Metric 59703
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECES PER TUBE
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Threaded Rod
Product Number 59703
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 4687106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Brass
Finish Plain
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB36014088 - BUMAX®
Specs
Length 5.51 inch (140 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details