REDUCER TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/4 INCH
1/2 TO 11/16 INCH WIDTH ACROSS FLAT
1/4 INCH-20 TPI X 3/8 INCH-16 TPI NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TO 16 TPI
COLOR SILVER
APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
PACKAGING QUANTITY 50
Minerallac Company
Done
Datasheet
Description
REDUCER TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/4 INCH
1/2 TO 11/16 INCH WIDTH ACROSS FLAT
1/4 INCH-20 TPI X 3/8 INCH-16 TPI NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TO 16 TPI
COLOR SILVER
APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
PACKAGING QUANTITY 50
REDUCER TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/4 INCH
1/2 TO 11/16 INCH WIDTH ACROSS FLAT
1/4 INCH-20 TPI X 3/8 INCH-16 TPI NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TO 16 TPI
COLOR SILVER
APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
PACKAGING QUANTITY 50
REDUCER TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/4 INCH
1/2 TO 11/16 INCH WIDTH ACROSS FLAT
1/4 INCH-20 TPI X 3/8 INCH-16 TPI NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TO 16 TPI
COLOR SILVER
APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD