Minerallac Company Coupling Nut - Non Metric 59608

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 11/16 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 11/16 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 59608 - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59608
Coupling Nut - Non Metric 59608
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 11/16 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 11/16 INCH WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 59608
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knob with Stud by ELESA® - 33782 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
Nuts - 335-1055-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
Finish Zinc Plated
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
3 in. Size Wing Nut|Master File - GJN-300 - Kuriyama of America, Inc.
Specs
Type Wing Nut
Size 3
View Details