Minerallac Company Coupling Nut - Non Metric 59606XL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 59606XL - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59606XL
Coupling Nut - Non Metric 59606XL
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/8 INCH 1/2 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/8 INCH
  • 1/2 INCH WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 50
Datasheet
Coupling Nut - Non Metric - 59606XL - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59606XL
Coupling Nut - Non Metric 59606XL
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/8 INCH 1/2 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/8 INCH
  • 1/2 INCH WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 59606XL
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Custom Nut Fasteners - Haynes 25® / L605 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Hex Nut; Round Nut; Square Nut
Material Exotic Metals; Cobalt-based Superalloy
View Details
Self-Clinching Nuts - Type CLA - Unified - CLA-032-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #0; #10
Material Aluminum
View Details
2 suppliers